Integrated Silicon Solution, Inc. Memory IS64WV25616BLL-10BLA3-TR

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS64WV25616BLL-10BLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (6x8)

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 48MINIBGA

IC SRAM 4MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV25616BLL-10BLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV25616BLL-10BLA3-TR
Integrated Circuits (ICs) - Memory - Memory IS64WV25616BLL-10BLA3-TR
IC SRAM 4MBIT PARALLEL 48TFBGA

IC SRAM 4MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS64WV25616BLL-10BLA3-TR-ND IS64WV25616BLL-10BLA3-TR IS64WV25616BLL-10BLA3-TR IS64WV25616BLL-10BLA3-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 448-CY14B256KA-SP25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers