Integrated Silicon Solution, Inc. Memory IS64WV204816BLL-12CTLA3

Description
IC SRAM 32MBIT PAR 48TSOPI
Request a Quote Datasheet
Description
IC SRAM 32MBIT PAR 48TSOPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS64WV204816BLL-12CTLA3-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 32MBIT PAR 48TSOPI

IC SRAM 32MBIT PAR 48TSOPI

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1355131-IS64WV204816BLL-12CTLA3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355131-IS64WV204816BLL-12CTLA3
Integrated Circuits (ICs) - Memory - Memory 1355131-IS64WV204816BLL-12CTLA3
Win Source Part Number: 1355131-IS64WV204816 BLL-12CTLA3 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Package: Bulk Product Status: Active Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Technology: SRAM - Asynchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.4V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 32Mbit Memory Organization: 2M x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 12ns Access Time: 12 ns

Win Source Part Number: 1355131-IS64WV204816BLL-12CTLA3
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.4V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 32Mbit
Memory Organization: 2M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 12ns
Access Time: 12 ns

Buy Now Datasheet
Automotive 32Mb Memory IC and Storage Component - 774-IS64WV204816BLL-12CTLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32Mb Memory IC and Storage Component
774-IS64WV204816BLL-12CTLA3
Automotive 32Mb Memory IC and Storage Component 774-IS64WV204816BLL-12CTLA3
32Mb,High-Speed-Auto motive,Async Product overview: IS64WV204816BLL-12CT LA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV204816BLL- 12CTLA3 can be used for catalog matching and distributor lookup.

32Mb,High-Speed-Automotive,Async Product overview: IS64WV204816BLL-12CTLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV204816BLL-12CTLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV204816BLL-12CTLA3
Integrated Circuits (ICs) - Memory - Memory IS64WV204816BLL-12CTLA3
32Mb,High-Speed-Auto motive,Async

32Mb,High-Speed-Automotive,Async

Supplier's Site
SRAM - Asynchronous Memory IC 32Mbit Parallel 12 ns 48-TSOP I

SRAM - Asynchronous Memory IC 32Mbit Parallel 12 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS64WV204816BLL-12CTLA3-ND 1355131-IS64WV204816BLL-12CTLA3 774-IS64WV204816BLL-12CTLA3 IS64WV204816BLL-12CTLA3 IS64WV204816BLL-12CTLA3
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Automotive 32Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.4V ~ 3.6V 2.4V ~ 3.6V -3.3V; 2.4 Surface Mount 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V124SA15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details