SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921736-IS64WV12816DB
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS64WV12816
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS64WV12816DBLL-12BL
IC SRAM 2MBIT PARALLEL 48TFBGA
IC SRAM 2MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 48-TFBGA (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64WV12816DBLL-12BLA3-ND | 921736-IS64WV12816DBLL-12BLA3 | 774-IS64WV12816DBLL-12BLA3 | IS64WV12816DBLL-12BLA3 | IS64WV12816DBLL-12BLA3 | IS64WV12816DBLL-12BLA3 |
| Product Name | Memory | Memory - SRAM - IS64WV12816DBLL-12BLA3 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA (6x8) | BGA; 48-TFBGA | |||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | Surface Mount | 3.6V; 2.4V ~ 3.6V |