SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 48-TFBGA (8x10)
IC SRAM 4MBIT PARALLEL 48MINIBGA
IC SRAM 4MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 48-TFBGA (8x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64LV25616AL-12BLA3-ND | IS64LV25616AL-12BLA3 | IS64LV25616AL-12BLA3 | IS64LV25616AL-12BLA3 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 48-TFBGA | BGA | BGA; 48-TFBGA |