IC SRAM 4MBIT PARALLEL 100TQFP Product overview: IS64LPS12832A-200TQL
Win Source Part Number: 999151-IS64LPS12832A
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 4Mb (128K x 32)
Access Time: 3.1 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS64LPS12832
SRAM - Synchronous, SDR Memory IC 4Mb (128K x 32) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 4MBIT PARALLEL 100TQFP
IC SRAM 4MBIT PARALLEL 100TQFP
IC SRAM 4MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64LPS12832A-200TQLA3 | 999151-IS64LPS12832A-200TQLA3 | IS64LPS12832A-200TQLA3-ND | IS64LPS12832A-200TQLA3 | IS64LPS12832A-200TQLA3 | IS64LPS12832A-200TQLA3 | IS64LPS12832A-200TQLA3 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Number of Words | 128 k |