SRAM - Asynchronous Memory IC 36Mb (1M x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)
SRAM - Asynchronous Memory IC 36Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 36MBIT PARALLEL 100LQFP
IC SRAM 36MBIT PARALLEL 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64LF102436B-7.5TQLA3-TR-ND | IS64LF102436B-7.5TQLA3-TR | IS64LF102436B-7.5TQLA3-TR | IS64LF102436B-7.5TQLA3-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits |
| Package Type | 100-LQFP | QFP; 100-LQFP |