IC SRAM 4MBIT SPI/QUAD 8SOIC
4Mb, Serial SRAM, 2.7V-3.6V, 45M Product overview: IS62WVS5128GBLL-45NL
Win Source Part Number: 1353814-IS62WVS5128G
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Bulk
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Technology: SRAM - Synchronous
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: SPI - Quad I/O, SDI
Clock Frequency: 45 MHz
Access Time: 15 ns
SRAM - Synchronous Memory IC 4Mbit SPI - Quad I/O, SDI 45 MHz 15 ns 8-SOIC
4Mb, Serial SRAM, 2.7V-3.6V, 45M
4Mb, Serial SRAM, 2.7V-3.6V, 45M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS62WVS5128GBLL-45NLI-ND | 774-IS62WVS5128GBLL-45NLI | 1353814-IS62WVS5128GBLL-45NLI | IS62WVS5128GBLL-45NLI | IS62WVS5128GBLL-45NLI | IS62WVS5128GBLL-45NLI |
| Product Name | Memory | 4Mb 2.7V 3.6V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) |