SRAM - Synchronous, SDR Memory IC 2Mb (256K x 8) SPI - Quad I/O, SDI, DTR 20MHz 8-SOIC
IC SRAM 2MBIT SPI/QUAD 8SOIC Product overview: IS62WVS2568FBLL-20NL
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1
SRAM - Synchronous, SDR Memory IC 2Mbit SPI - Quad I/O, SDI, DTR 20 MHz 8-SOIC
IC SRAM 2MBIT SPI/QUAD I/O 8SOIC
IC SRAM 2MBIT SPI/QUAD I/O 8SOIC
IC SRAM 2MBIT SPI/QUAD I/O 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WVS2568FBLL-20NLI-TR-ND | 774-IS62WVS2568FBLL-20NLI-TR | IS62WVS2568FBLL-20NLI-TR | IS62WVS2568FBLL-20NLI-TR | IS62WVS2568FBLL-20NLI-TR | IS62WVS2568FBLL-20NLI-TR | |
| Product Name | Memory | Quad Memory IC and Storage Component | Connectors,Interconnects | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM Chip | EPROM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 3.6V; 2.2V ~ 3.6V | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V |