SRAM - Synchronous, SDR Memory IC 1Mb (128K x 8) SPI - Quad I/O, SDI, DTR 20MHz 8-SOIC
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
SRAM - Synchronous, SDR Memory IC 1Mbit SPI - Quad I/O, SDI 20 MHz 8-SOIC
IC SRAM 1MBIT SPI/QUAD I/O 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WVS1288FBLL-20NLI-ND | IS62WVS1288FBLL-20NLI | IS62WVS1288FBLL-20NLI | IS62WVS1288FBLL-20NLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |