Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875504-IS62WV6416BLL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS62WV6416
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 55ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS62WV6416BLL-55BLI-
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 48-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 48TFBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
IC SRAM 1MBIT PARALLEL 48MINIBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875504-IS62WV6416BLL-55BLI-TR | IS62WV6416BLL-55BLI-TR-ND | 774-IS62WV6416BLL-55BLI-TR | IS62WV6416BLL-55BLI-TR | IS62WV6416BLL-55BLI-TR | IS62WV6416BLL-55BLI-TR | IS62WV6416BLL-55BLI-TR |
| Product Name | Memory - SRAM - IS62WV6416BLL-55BLI-TR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA (6x8) | 48-TFBGA | BGA; Tape & Reel (TR) | BGA; 48-TFBGA | 48-TFBGA | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |