Win Source Part Number: 1356814-IS62WV5128DB
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package / Case: 32-TFSOP (0.465", 11.80mm Width)
Supplier Device Package: 32-TSOP I
Base Product Number: IS62WV5128
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.3V ~ 3.6V
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 45ns
Access Time: 45 ns
Memory Type: Volatile
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 45ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: IS62WV5128DBLL-45TLI
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 32-TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I
IC SRAM 4MBIT PARALLEL 32TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1356814-IS62WV5128DBLL-45TLI-TR | IS62WV5128DBLL-45TLI-TR-ND | 774-IS62WV5128DBLL-45TLI-TR | IS62WV5128DBLL-45TLI-TR | IS62WV5128DBLL-45TLI-TR | IS62WV5128DBLL-45TLI-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | 45 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |