Integrated Silicon Solution, Inc. Memory IC and Storage Component IS62WV5128BLL-55HI

Description
IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55 HI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55 HI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS62WV5128BLL-55HI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV5128BLL-55HI
Memory IC and Storage Component 774-IS62WV5128BLL-55HI
IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55 HI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32STSOP I Product overview: IS62WV5128BLL-55HI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV5128BLL-55HI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS62WV5128BLL-55HI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-sTSOP I

Buy Now Datasheet
Memory - SRAM - IS62WV5128BLL-55HI - 921730-IS62WV5128BLL-55HI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV5128BLL-55HI
921730-IS62WV5128BLL-55HI
Memory - SRAM - IS62WV5128BLL-55HI 921730-IS62WV5128BLL-55HI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921730-IS62WV5128BLL -55HI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55 ns 32-sTSOP I Package: Tray Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-sTSOP I ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921730-IS62WV5128BLL-55HI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55 ns 32-sTSOP I
Package: Tray
Package: 32-TFSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-sTSOP I
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
Memory - IS62WV5128BLL-55HI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-sTSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV5128BLL-55HI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV5128BLL-55HI
Integrated Circuits (ICs) - Memory - Memory IS62WV5128BLL-55HI
IC SRAM 4MBIT PARALLEL 32STSOP I

IC SRAM 4MBIT PARALLEL 32STSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS62WV5128BLL-55HI IS62WV5128BLL-55HI-ND 921730-IS62WV5128BLL-55HI IS62WV5128BLL-55HI IS62WV5128BLL-55HI IS62WV5128BLL-55HI
Product Name Memory IC and Storage Component Memory Memory - SRAM - IS62WV5128BLL-55HI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers