The IS62WV51216EFBLL-45B
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 45ns 48-VFBGA (6x8)
IC SRAM 8MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)
IC SRAM 8MBIT PARALLEL 48VFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV51216EFBLL-45BLI-TR-ND | IS62WV51216EFBLL-45BLI-TR | IS62WV51216EFBLL-45BLI-TR | IS62WV51216EFBLL-45BLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |