SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 45ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV51216EBLL-45TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 810953-IS62WV51216EB
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 44-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1426-ND | 774-IS62WV51216EBLL-45TLI | 810953-IS62WV51216EBLL-45TLI | IS62WV51216EBLL-45TLI | IS62WV51216EBLL-45TLI | IS62WV51216EBLL-45TLI | IS62WV51216EBLL-45TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV51216EBLL-45TLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | Surface Mount | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V |