Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV2568DBLL-45HLI-TR IS62WV2568DBLL-45HLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777231-IS62WV2568DBL L-45HLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LFSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: IS62WV2568DBLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-sTSOP I Alternative Parts (Cross-Reference): N02L83W2AN25IT; N02L83W2AN5I; N02L83W2AN5IT; N02L83W2AN25I; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777231-IS62WV2568DBL L-45HLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LFSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: IS62WV2568DBLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-sTSOP I Alternative Parts (Cross-Reference): N02L83W2AN25IT; N02L83W2AN5I; N02L83W2AN5IT; N02L83W2AN25I; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV2568DBLL-45HLI-TR - 777231-IS62WV2568DBLL-45HLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV2568DBLL-45HLI-TR
777231-IS62WV2568DBLL-45HLI-TR
Memory - SRAM - IS62WV2568DBLL-45HLI-TR 777231-IS62WV2568DBLL-45HLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777231-IS62WV2568DBL L-45HLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LFSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Family Name: IS62WV2568DBLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-sTSOP I Alternative Parts (Cross-Reference): N02L83W2AN25IT; N02L83W2AN5I; N02L83W2AN5IT; N02L83W2AN25I; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777231-IS62WV2568DBLL-45HLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LFSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 45ns
Family Name: IS62WV2568DBLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 32-sTSOP I
Alternative Parts (Cross-Reference): N02L83W2AN25IT; N02L83W2AN5I; N02L83W2AN5IT; N02L83W2AN25I;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV2568DBLL-45HLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV2568DBLL-45HLI-TR
Memory IC and Storage Component 774-IS62WV2568DBLL-45HLI-TR
IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568DBLL-45HLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568DBLL-4 5HLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568DBLL-45HLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568DBLL-45HLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-sTSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV2568DBLL-45HLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV2568DBLL-45HLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV2568DBLL-45HLI-TR
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777231-IS62WV2568DBLL-45HLI-TR 774-IS62WV2568DBLL-45HLI-TR IS62WV2568DBLL-45HLI-TR IS62WV2568DBLL-45HLI-TR IS62WV2568DBLL-45HLI-TR
Product Name Memory - SRAM - IS62WV2568DBLL-45HLI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5 V ~ 3.6 V -3.3V; 2.5 3.6V; 2.5V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P74604S250BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 585600-007-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details