Rochester Electronics Memory - RAM - 71V124SA12YG 71V124SA12YG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907814-71V124SA12YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907814-71V124SA12YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - 71V124SA12YG - 907814-71V124SA12YG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - 71V124SA12YG
907814-71V124SA12YG
Memory - RAM - 71V124SA12YG 907814-71V124SA12YG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 907814-71V124SA12YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 907814-71V124SA12YG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ
Package: Bulk
Package: 32-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOJ
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
71V124 - 3.3V STATIC RAM 1 MEG (

71V124 - 3.3V STATIC RAM 1 MEG (

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 907814-71V124SA12YG 71V124SA12YG
Product Name Memory - RAM - 71V124SA12YG Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details