Integrated Silicon Solution, Inc. Memory IS62WV25616ECLL-35TLI

Description
IC SRAM 4MBIT PAR
Request a Quote Datasheet
Description
IC SRAM 4MBIT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS62WV25616ECLL-35TLI-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 4MBIT PAR

IC SRAM 4MBIT PAR

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV25616ECLL-35TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV25616ECLL-35TLI
4Mb, Low Power/Power Saver,Async

4Mb, Low Power/Power Saver,Async

Supplier's Site
SRAM - Asynchronous Memory IC 4Mbit Parallel 35 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 35 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS62WV25616ECLL-35TLI-ND IS62WV25616ECLL-35TLI IS62WV25616ECLL-35TLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP II 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers