SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921727-IS62WV25616EB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS62WV25616
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS62WV25616EBLL-45TL
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM, 4KBIT, 45NS, TSOP-II-44; Memory Size:4Kbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.2V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
SRAM, 4KBIT, 45NS, TSOP-II-44; Memory Size:4Kbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.2V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1468-ND | 921727-IS62WV25616EBLL-45TLI | 774-IS62WV25616EBLL-45TLI | IS62WV25616EBLL-45TLI | 52Y2455 | IS62WV25616EBLL-45TLI | IS62WV25616EBLL-45TLI | IS62WV25616EBLL-45TLI |
| Product Name | Memory | Memory - SRAM - IS62WV25616EBLL-45TLI | Memory IC and Storage Component | Memory | Sram, 4Kbit, 45Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400", 10.16mm Width) | TSOP-II | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V | Surface Mount |