SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 48-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48TFBGA Product overview: IS62WV25616DBLL-45BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189310-IS62WV25616D
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
IC SRAM 4MBIT PARALLEL 48TFBGA
IC SRAM 4MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48MINIBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV25616DBLL-45BLI-ND | 774-IS62WV25616DBLL-45BLI | 1189310-IS62WV25616DBLL-45BLI | IS62WV25616DBLL-45BLI | IS62WV25616DBLL-45BLI | IS62WV25616DBLL-45BLI | IS62WV25616DBLL-45BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV25616DBLL-45BLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | 48-TFBGA | BGA; Tray | 48-TFBGA | BGA; 48-TFBGA |