SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 48-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48TFBGA Product overview: IS62WV25616BLL-55BI-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777230-IS62WV25616BL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Family Name: IS62WV25616BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-miniBGA (6x8)
Alternative Parts (Cross-Reference): CY62147CV30LL-55BVI;
Introduction Date: October 07, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 48MINIBGA
IC SRAM 4MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV25616BLL-55BI-TR-ND | 774-IS62WV25616BLL-55BI-TR | 777230-IS62WV25616BLL-55BI-TR | IS62WV25616BLL-55BI-TR | IS62WV25616BLL-55BI-TR | IS62WV25616BLL-55BI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV25616BLL-55BI-TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | 48-TFBGA | BGA; Tape & Reel (TR) | BGA; 48-TFBGA |