Integrated Silicon Solution, Inc. Memory IS62WV12816DBLL-45BLI

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS62WV12816DBLL-45BLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory - SRAM - IS62WV12816DBLL-45BLI - 714598-IS62WV12816DBLL-45BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV12816DBLL-45BLI
714598-IS62WV12816DBLL-45BLI
Memory - SRAM - IS62WV12816DBLL-45BLI 714598-IS62WV12816DBLL-45BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 714598-IS62WV12816DB LL-45BLI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.5 V ~ 3.6 V Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: IS62WV12816DBLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): GLT6200L16SL-100FG; GLT6200L16SL-45FG; GLT6200L16LL-100FG; Introduction Date: May 13, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 714598-IS62WV12816DBLL-45BLI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: IS62WV12816DBLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): GLT6200L16SL-100FG; GLT6200L16SL-45FG; GLT6200L16LL-100FG;
Introduction Date: May 13, 2011
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV12816DBLL-45BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV12816DBLL-45BLI
Memory IC and Storage Component 774-IS62WV12816DBLL-45BLI
IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS62WV12816DBLL-45BL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816DBLL- 45BLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS62WV12816DBLL-45BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816DBLL-45BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 2MBIT PARALLEL 48MINIBGA

IC SRAM 2MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV12816DBLL-45BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV12816DBLL-45BLI
Integrated Circuits (ICs) - Memory - Memory IS62WV12816DBLL-45BLI
IC SRAM 2MBIT PARALLEL 48TFBGA

IC SRAM 2MBIT PARALLEL 48TFBGA

Supplier's Site
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS62WV12816DBLL-45BLI-ND 714598-IS62WV12816DBLL-45BLI 774-IS62WV12816DBLL-45BLI IS62WV12816DBLL-45BLI IS62WV12816DBLL-45BLI IS62WV12816DBLL-45BLI
Product Name Memory Memory - SRAM - IS62WV12816DBLL-45BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 48-TFBGA BGA; Tray BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 448-CY14B256L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers