IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816BLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 089583-IS62WV12816BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Family Name: IS62WV12816BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62136VLL-55ZXIT; CY62136VLL-55ZI; M68AW128ML70ND1T; CY62136VLL-70ZSXET;
Introduction Date: December 20, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
SRAM, 2MBIT, 55NS, TSOP-2-44; Memory Size:2Mbit; SRAM Memory Configuration:128K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC SRAM 2MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV12816BLL-55TLI | 089583-IS62WV12816BLL-55TLI | 706-1045-ND | 43M5443 | IS62WV12816BLL-55TLI | IS62WV12816BLL-55TLI | IS62WV12816BLL-55TLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62WV12816BLL-55TLI | Memory | Sram, 2Mbit, 55Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 128 k |