IC SRAM 8MBIT PARALLEL 48VFBGA Product overview: IS62WV10248EBLL-45BL
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45ns 48-VFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921720-IS62WV10248EB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 48-VFBGA (6x8)
Package: 48-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS62WV10248
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IS62WV10248EBLL-45BL
IC SRAM 8MBIT PARALLEL 48VFBGA
IC SRAM 8MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-VFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV10248EBLL-45BLI | 706-1396-ND | 921720-IS62WV10248EBLL-45BLI | IS62WV10248EBLL-45BLI | IS62WV10248EBLL-45BLI | IS62WV10248EBLL-45BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62WV10248EBLL-45BLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Number of Words | 1000 k | |||||
| Address Bus Width | 20 bits | |||||
| Pins | 48 |