Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189298-IS62WV10248B
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 48-miniBGA (7.2x8.7)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 312
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 55ns 48-miniBGA (7.2x8.7)
IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS62WV10248BLL-55BLI
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-miniBGA (7.2x8.7)
IC SRAM 8MBIT PARALLEL 48MINIBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189298-IS62WV10248BLL-55BLI | IS62WV10248BLL-55BLI-ND | 774-IS62WV10248BLL-55BLI | IS62WV10248BLL-55BLI | IS62WV10248BLL-55BLI | IS62WV10248BLL-55BLI |
| Product Name | Memory - SRAM - IS62WV10248BLL-55BLI | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.5V ~ 3.6V | 2.5V ~ 3.6V | -3.3V; 2.5 | -40degC ~ 85degC (TA) | 3.6V; 2.5V ~ 3.6V |