SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45ns 48-VFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48VFBGA Product overview: IS62WV102416FBLL-45B
Win Source Part Number: 988066-IS62WV102416F
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 45 ns
Voltage - Supply: 2.2V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS62WV102416
IC SRAM 16MBIT PARALLEL 48VFBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-VFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV102416FBLL-45BLI-ND | 774-IS62WV102416FBLL-45BLI | 988066-IS62WV102416FBLL-45BLI | IS62WV102416FBLL-45BLI | IS62WV102416FBLL-45BLI | IS62WV102416FBLL-45BLI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 48-VFBGA | BGA | BGA; 48-VFBGA | |||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.2V ~ 3.6V |