IC SRAM 1MBIT PARALLEL 32SOP Product overview: IS62C1024AL-35QI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35QI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875494-IS62C1024AL-3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOP
Package: Tube
Package: 32-SOIC (0.445", 11.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOP
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOP
SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-SOP
SRAM, 1MBIT, SOP-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: No
IC SRAM 1MBIT PARALLEL 32SOP
IC SRAM 1MBIT PARALLEL 32SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62C1024AL-35QI | 875494-IS62C1024AL-35QI | IS62C1024AL-35QI-ND | IS62C1024AL-35QI | 43M5397 | IS62C1024AL-35QI | IS62C1024AL-35QI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62C1024AL-35QI | Memory | Memory | Sram, 1Mbit, Sop-32; Memory Size Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | |||
| Cycle Time | 35 ns | 35 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | SOIC; Tube | SOP; SOIC; 32-SOP | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC; 32-SOIC (0.445\", 11.30mm Width) | SOP |