SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV6416BLL-12KLI-ND | IS61WV6416BLL-12KLI | IS61WV6416BLL-12KLI | IS61WV6416BLL-12KLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "44-BSOJ (0.400"", 10.16mm Width)" | 44-BSOJ (0.400\", 10.16mm Width) |