Integrated Silicon Solution, Inc. Memory IS61WV5128FBLL-10TLI

Description
IC SRAM 4MBIT PAR
Request a Quote Datasheet
Description
IC SRAM 4MBIT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS61WV5128FBLL-10TLI-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 4MBIT PAR

IC SRAM 4MBIT PAR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371385-IS61WV5128FBLL-10TLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371385-IS61WV5128FBLL-10TLI
Integrated Circuits (ICs) - Memory - Memory 1371385-IS61WV5128FBLL-10TLI
Win Source Part Number: 1371385-IS61WV5128FB LL-10TLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Bulk Product Status: Active Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Technology: SRAM - Asynchronous Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.4V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 4Mbit Memory Organization: 512K x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 10ns Access Time: 10 ns

Win Source Part Number: 1371385-IS61WV5128FBLL-10TLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Bulk
Product Status: Active
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.4V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 4Mbit
Memory Organization: 512K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns

Buy Now Datasheet
Low-Power 4Mb Memory IC and Storage Component - 774-IS61WV5128FBLL-10TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 4Mb Memory IC and Storage Component
774-IS61WV5128FBLL-10TLI
Low-Power 4Mb Memory IC and Storage Component 774-IS61WV5128FBLL-10TLI
4Mb,High-Speed/Low Power,Async,5 Product overview: IS61WV5128FBLL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128FBLL-1 0TLI can be used for catalog matching and distributor lookup.

4Mb,High-Speed/Low Power,Async,5 Product overview: IS61WV5128FBLL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Low-Power, 4Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV5128FBLL-10TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61WV5128FBLL-10TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
4Mb,High-Speed/Low Power,Async,5

4Mb,High-Speed/Low Power,Async,5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV5128FBLL-10TLI
Integrated Circuits (ICs) - Memory - Memory IS61WV5128FBLL-10TLI
4Mb,High-Speed/Low Power,Async,5

4Mb,High-Speed/Low Power,Async,5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS61WV5128FBLL-10TLI-ND 1371385-IS61WV5128FBLL-10TLI 774-IS61WV5128FBLL-10TLI IS61WV5128FBLL-10TLI IS61WV5128FBLL-10TLI IS61WV5128FBLL-10TLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Low-Power 4Mb Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Supply Voltage 2.4V ~ 3.6V 2.4V ~ 3.6V -3.3V; 2.4 3.6V; 2.4V ~ 3.6V 2.4V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - 5962F1123501QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 4000 kbits
View Details
2 suppliers