Integrated Silicon Solution, Inc. Memory IS61WV51216EEBLL-10B2LI-TR

Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)
Request a Quote
Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS61WV51216EEBLL-10B2LI-TR is a high-speed asynchronous CMOS static RAM with a capacity of 8 megabits, organized as 512K words by 16 bits. It operates with a single power supply voltage range of 2.4V to 3.6V and offers access times of 10 nanoseconds. The device features error detection and correction capabilities, including a 1-bit error correction and a 2-bit error detection, indicated by the ERR1 and ERR2 output pins. It supports three-state outputs and is available in multiple package options, including a 48-pin mini BGA (6mm x 8mm) and various TSOP configurations. The memory is suitable for industrial and automotive applications, and it is offered in lead-free versions. This product is designed for applications requiring reliable performance and efficient power management.

Datasheet Summary
Powered by GS/AI

The IS61WV51216EEBLL-10B2LI-TR is a high-speed asynchronous CMOS static RAM with a capacity of 8 megabits, organized as 512K words by 16 bits. It operates with a single power supply voltage range of 2.4V to 3.6V and offers access times of 10 nanoseconds. The device features error detection and correction capabilities, including a 1-bit error correction and a 2-bit error detection, indicated by the ERR1 and ERR2 output pins. It supports three-state outputs and is available in multiple package options, including a 48-pin mini BGA (6mm x 8mm) and various TSOP configurations. The memory is suitable for industrial and automotive applications, and it is offered in lead-free versions. This product is designed for applications requiring reliable performance and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV51216EEBLL-10B2LI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 48TFBGA

IC SRAM 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS61WV51216EEBLL-10B2LI-TR
IC SRAM 8MBIT PARALLEL 48TFBGA

IC SRAM 8MBIT PARALLEL 48TFBGA

Supplier's Site
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV51216EEBLL-10B2LI-TR-ND IS61WV51216EEBLL-10B2LI-TR IS61WV51216EEBLL-10B2LI-TR IS61WV51216EEBLL-10B2LI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details