Integrated Silicon Solution, Inc. Memory IS61WV3216DBLL-10TLI-TR

Description
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV3216DBLL-10TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
IC SRAM 512KBIT PAR 44TSOP II

IC SRAM 512KBIT PAR 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV3216DBLL-10TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV3216DBLL-10TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61WV3216DBLL-10TLI-TR
IC SRAM 512KBIT PAR 44TSOP II

IC SRAM 512KBIT PAR 44TSOP II

Supplier's Site
SRAM - Asynchronous Memory IC 512Kbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 512Kbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV3216DBLL-10TLI-TR-ND IS61WV3216DBLL-10TLI-TR IS61WV3216DBLL-10TLI-TR IS61WV3216DBLL-10TLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.4V ~ 3.6V Surface Mount 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 16-3962-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers