SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 12ns 44-TSOP II
IC SRAM 512KBIT PAR 44TSOP II Product overview: IS61WV3216BLL-12TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV3216BLL-12
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189265-IS61WV3216BL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 12ns
Family Name: IS61WV3216BLL
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Alternative Parts (Cross-Reference): CY7C1020CV33-12ZXCT;
Introduction Date: November 02, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
IC SRAM 512KBIT PAR 44TSOP II
SRAM - Asynchronous Memory IC 512Kbit Parallel 12 ns 44-TSOP II
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1057-ND | 774-IS61WV3216BLL-12TLI | 1189265-IS61WV3216BLL-12TLI | IS61WV3216BLL-12TLI | IS61WV3216BLL-12TLI | IS61WV3216BLL-12TLI | IS61WV3216BLL-12TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61WV3216BLL-12TLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |