Integrated Silicon Solution, Inc. Memory - SRAM - IS61WV25616BLL-10TLI-TR IS61WV25616BLL-10TLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777219-IS61WV25616BL L-10TLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.4 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: IS61WV25616BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXIT; CY7C1041G30-10ZSXE; CY7C1041G30-10ZSXA; CY7C1041G30-10ZSXAT; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777219-IS61WV25616BL L-10TLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.4 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: IS61WV25616BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXIT; CY7C1041G30-10ZSXE; CY7C1041G30-10ZSXA; CY7C1041G30-10ZSXAT; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61WV25616BLL-10TLI-TR - 777219-IS61WV25616BLL-10TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV25616BLL-10TLI-TR
777219-IS61WV25616BLL-10TLI-TR
Memory - SRAM - IS61WV25616BLL-10TLI-TR 777219-IS61WV25616BLL-10TLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777219-IS61WV25616BL L-10TLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.4 V ~ 3.6 V Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: IS61WV25616BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXIT; CY7C1041G30-10ZSXE; CY7C1041G30-10ZSXA; CY7C1041G30-10ZSXAT; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777219-IS61WV25616BLL-10TLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.4 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: IS61WV25616BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXIT; CY7C1041G30-10ZSXE; CY7C1041G30-10ZSXA; CY7C1041G30-10ZSXAT;
Introduction Date: July 20, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV25616BLL-10TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV25616BLL-10TLI-TR
Memory IC and Storage Component 774-IS61WV25616BLL-10TLI-TR
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616BLL-10TLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616BLL-1 0TLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616BLL-10TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616BLL-10TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1307-2-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory - 706-1307-1-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory - 706-1307-6-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV25616BLL-10TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV25616BLL-10TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61WV25616BLL-10TLI-TR
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777219-IS61WV25616BLL-10TLI-TR 774-IS61WV25616BLL-10TLI-TR 706-1307-2-ND IS61WV25616BLL-10TLI-TR IS61WV25616BLL-10TLI-TR IS61WV25616BLL-10TLI-TR IS61WV25616BLL-10TLI-TR
Product Name Memory - SRAM - IS61WV25616BLL-10TLI-TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.4 V ~ 3.6 V -3.3V; 2.4 2.4V ~ 3.6V 44-TSOP (0.400, 10.16mm Width) 2.4V ~ 3.6V 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details