SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: IS61WV25616BLL-10KLI
Win Source Part Number: 1212422-IS61WV25616B
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 16
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 44-BSOJ (0.400", 10.16mm Width)
Supplier Device Package: 44-SOJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61WV25616BLL10KLI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61WV25616
IC SRAM 4MBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV25616BLL-10KLI-ND | 774-IS61WV25616BLL-10KLI | 1212422-IS61WV25616BLL-10KLI | IS61WV25616BLL-10KLI | IS61WV25616BLL-10KLI | IS61WV25616BLL-10KLI |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | "44-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | SOJ | 44-BSOJ (0.400\", 10.16mm Width) |