The IS61WV12816EFBLL-10T
IC SRAM 2MBIT PAR
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II
2Mb,High-Speed,Async
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS61WV12816EFBLL-10TLI-TR-ND | IS61WV12816EFBLL-10TLI-TR | IS61WV12816EFBLL-10TLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP II |