IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61WV12816DBLL-10TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 087830-IS61WV12816DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10ns
Family Name: IS61WV12816DBLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): N02L163WN1AT-55I; CY62137EV30LL-45ZSXI
Introduction Date: January 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
STANDARD SRAM, 128KX16, 10NS, CMOS, PDSO44, VOLTAGE RANGE: 2.4V TO 3.6V, IND TEMP, TSOPII-44, ROHS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV12816DBLL-10TLI | 087830-IS61WV12816DBLL-10TLI | IS61WV12816DBLL-10TLI-ND | IS61WV12816DBLL-10TLI | IS61WV12816DBLL-10TLI | IS61WV12816DBLL-10TLI | IS61WV12816DBLL-10TLI | 97261840 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV12816DBLL-10TLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory IC |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Number of Words | 128 k |