SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 10ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 844444-IS61WV10248ED
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS61WV10248
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 706-1497, IS61WV10248EDBLL-10T
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS61WV10248EDBLL-10T
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1497-ND | 844444-IS61WV10248EDBLL-10TLI | 774-IS61WV10248EDBLL-10TLI | IS61WV10248EDBLL-10TLI | IS61WV10248EDBLL-10TLI | IS61WV10248EDBLL-10TLI | IS61WV10248EDBLL-10TLI |
| Product Name | Memory | Memory - SRAM - IS61WV10248EDBLL-10TLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | -40degC ~ 85degC (TA) | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V |