Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 846000-IS61WV10248BL
Features: Memory IC 10 ns
Package: Tray
Family Name: IS61WV10248
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 210
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 10ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS61WV10248BLL-10MLI
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846000-IS61WV10248BLL-10MLI | IS61WV10248BLL-10MLI-ND | 774-IS61WV10248BLL-10MLI | IS61WV10248BLL-10MLI | IS61WV10248BLL-10MLI | IS61WV10248BLL-10MLI | IS61WV10248BLL-10MLI |
| Product Name | Memory - SRAM - IS61WV10248BLL-10MLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA | ||||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4V ~ 3.6V | Surface Mount | 3.6V; 2.4V ~ 3.6V |