Integrated Silicon Solution, Inc. Memory IS61WV102416FBLL-8BLI

Description
IC SRAM 16MBIT PAR
Request a Quote Datasheet
Description
IC SRAM 16MBIT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS61WV102416FBLL-8BLI-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 16MBIT PAR

IC SRAM 16MBIT PAR

Buy Now Datasheet
16Mb Memory IC and Storage Component - 774-IS61WV102416FBLL-8BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Mb Memory IC and Storage Component
774-IS61WV102416FBLL-8BLI
16Mb Memory IC and Storage Component 774-IS61WV102416FBLL-8BLI
16Mb,High-Speed,Asyn c,1Mbx16, 8n Product overview: IS61WV102416FBLL-8BL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416FBLL -8BLI can be used for catalog matching and distributor lookup.

16Mb,High-Speed,Async,1Mbx16, 8n Product overview: IS61WV102416FBLL-8BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416FBLL-8BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV102416FBLL-8BLI
Integrated Circuits (ICs) - Memory - Memory IS61WV102416FBLL-8BLI
16Mb,High-Speed,Asyn c,1Mbx16, 8n

16Mb,High-Speed,Async,1Mbx16, 8n

Supplier's Site
SRAM - Asynchronous Memory IC 16Mbit Parallel 8 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 16Mbit Parallel 8 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS61WV102416FBLL-8BLI-ND 774-IS61WV102416FBLL-8BLI IS61WV102416FBLL-8BLI IS61WV102416FBLL-8BLI
Product Name Memory 16Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.4V ~ 3.6V -3.3V; 2.4 Surface Mount 3.6V; 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 71T75802S100PFI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 8 611 200 851 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers