SRAM - Dual Port, Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 54-TSOP II
SRAM - Dual Port, Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II
IC SRAM 16MBIT PAR 54TSOP II
IC SRAM 16MBIT PAR 54TSOP II
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV102416FBLL-10T2LI-TR-ND | IS61WV102416FBLL-10T2LI-TR | IS61WV102416FBLL-10T2LI-TR | IS61WV102416FBLL-10T2LI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |