IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416DBLL-10T
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-TSOP I
Win Source Part Number: 957233-IS61WV102416D
Series: *
Categories: Memory
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM, 16MBIT, 10NS, TSOP-I-48; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:10ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV102416DBLL-10TLI | 706-1541-ND | 957233-IS61WV102416DBLL-10TLI | IS61WV102416DBLL-10TLI | IS61WV102416DBLL-10TLI | IS61WV102416DBLL-10TLI | IS61WV102416DBLL-10TLI | 81Y1479 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61WV102416DBLL-10TLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Sram, 16Mbit, 10Ns, Tsop-I-48; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |