SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 166MHz 3.8ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.8 ns 165-TFBGA (13x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VVPS204818B-166B3LI-TR-ND | IS61VVPS204818B-166B3LI-TR | IS61VVPS204818B-166B3LI-TR | IS61VVPS204818B-166B3LI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 36000 kbits | 36000 kbits | 2000 kbits | 36000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA |