SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 250MHz 2.8ns 165-TFBGA (13x15)
IC SRAM 72MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 72Mbit Parallel 250 MHz 2.8 ns 165-TFBGA (13x15)
IC SRAM 72MBIT PARALLEL 165TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VPS204836B-250B3L-TR-ND | IS61VPS204836B-250B3L-TR | IS61VPS204836B-250B3L-TR | IS61VPS204836B-250B3L-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA |