SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)
SRAM - Synchronous, SDR Memory IC 72Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 72MBIT PARALLEL 100LQFP
IC SRAM 72MBIT PARALLEL 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VF204836B-7.5TQLI-ND | IS61VF204836B-7.5TQLI | IS61VF204836B-7.5TQLI | IS61VF204836B-7.5TQLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits |