SRAM - Synchronous, QUADP Memory IC 36Mb (1M x 36) Parallel 400MHz 8.4ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, QUADP Memory IC 36Mbit Parallel 400 MHz 8.4 ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDPB41M36A1-400B4LI-ND | IS61QDPB41M36A1-400B4LI | IS61QDPB41M36A1-400B4LI | IS61QDPB41M36A1-400B4LI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits |