Integrated Silicon Solution, Inc. Memory IS61QDPB21M36A-333M3L

Description
SRAM - Synchronous, QUADP Memory IC 36Mb (1M x 36) Parallel 333MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet
Description
SRAM - Synchronous, QUADP Memory IC 36Mb (1M x 36) Parallel 333MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61QDPB21M36A-333M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUADP Memory IC 36Mb (1M x 36) Parallel 333MHz 8.4ns 165-LFBGA (15x17)

SRAM - Synchronous, QUADP Memory IC 36Mb (1M x 36) Parallel 333MHz 8.4ns 165-LFBGA (15x17)

Buy Now Datasheet
36Mb, Quad (Burst Of 2), Sync Sram, 1M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0737 - Newark, An Avnet Company
Chicago, IL, United States
36Mb, Quad (Burst Of 2), Sync Sram, 1M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0737
36Mb, Quad (Burst Of 2), Sync Sram, 1M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0737
36Mb, QUAD (Burst of 2), Sync SRAM, 1M x 36, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

36Mb, QUAD (Burst of 2), Sync SRAM, 1M x 36, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
SRAM - Synchronous, QUADP Memory IC 36Mbit Parallel 333 MHz 8.4 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUADP Memory IC 36Mbit Parallel 333 MHz 8.4 ns 165-LFBGA (15x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61QDPB21M36A-333M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDPB21M36A-333M3L
Integrated Circuits (ICs) - Memory - Memory IS61QDPB21M36A-333M3L
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61QDPB21M36A-333M3L-ND 77T0737 IS61QDPB21M36A-333M3L IS61QDPB21M36A-333M3L IS61QDPB21M36A-333M3L
Product Name Memory 36Mb, Quad (Burst Of 2), Sync Sram, 1M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits 36000 kbits 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
 - 27C010-120DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers
Integrated Circuits (ICs) - Memory - Memory - 1356218-CY14V101QS-BK108XQ - Win Source Electronics
Specs
Memory Category Non-Volatile; SRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V
View Details
6 suppliers