SRAM - Synchronous, QUADP Memory IC 72Mb (2M x 36) Parallel 333MHz 8.4ns 165-LFBGA (15x17)
72Mb, QUADP (Burst of 2), Sync SRAM, 2M x 36, 2.0 Read Latency, 165 Ball FBGA (15x17 mm), RoHS
IC SRAM 72MBIT PARALLEL 165LFBGA
SRAM - Synchronous, QUADP Memory IC 72Mbit Parallel 333 MHz 8.4 ns 165-LFBGA (15x17)
IC SRAM 72MBIT PARALLEL 165LFBGA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDP2B22M36A-333M3L-ND | 77T0753 | IS61QDP2B22M36A-333M3L | IS61QDP2B22M36A-333M3L | IS61QDP2B22M36A-333M3L |
| Product Name | Memory | 72Mb, Quadp (Burst Of 2), Sync Sram, 2M X 36, 2.0 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits | |
| Package Type | 165-LBGA | BGA; 165-LBGA |