Integrated Silicon Solution, Inc. Memory - SRAM - IS61NLP51236-200B3LI IS61NLP51236-200B3LI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189246-IS61NLP51236 -200B3LI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 165-TFBGA (13x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-TFBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 144 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189246-IS61NLP51236 -200B3LI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 165-TFBGA (13x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-TFBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 144 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61NLP51236-200B3LI - 1189246-IS61NLP51236-200B3LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61NLP51236-200B3LI
1189246-IS61NLP51236-200B3LI
Memory - SRAM - IS61NLP51236-200B3LI 1189246-IS61NLP51236-200B3LI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189246-IS61NLP51236 -200B3LI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 165-TFBGA (13x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-TFBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 144 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189246-IS61NLP51236-200B3LI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Supplier Device Package: 165-TFBGA (13x15)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 144
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Memory - IS61NLP51236-200B3LI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61NLP51236-200B3LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61NLP51236-200B3LI
Memory IC and Storage Component 774-IS61NLP51236-200B3LI
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP51236-200B3LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP51236-200 B3LI can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP51236-200B3LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP51236-200B3LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP51236-200B3LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP51236-200B3LI
Integrated Circuits (ICs) - Memory - Memory IS61NLP51236-200B3LI
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet
Memory - IS61NLP51236-200B3LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189246-IS61NLP51236-200B3LI IS61NLP51236-200B3LI-ND 774-IS61NLP51236-200B3LI IS61NLP51236-200B3LI IS61NLP51236-200B3LI IS61NLP51236-200B3LI IS61NLP51236-200B3LI
Product Name Memory - SRAM - IS61NLP51236-200B3LI Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Synchronous, SDR; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 3.1 ns 3.1 ns 3.1 ns 3.1 ns 3.1 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.465V 3.135V ~ 3.465V -3.3V; 3.135 Surface Mount 3.135V ~ 3.465V 3.135V ~ 3.465V
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers