Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 140951-IS61NLP102418
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.1ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61NLP102418-200TQL
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 140951-IS61NLP102418-200TQLI | IS61NLP102418-200TQLI-ND | 774-IS61NLP102418-200TQLI | IS61NLP102418-200TQLI | IS61NLP102418-200TQLI | IS61NLP102418-200TQLI |
| Product Name | Memory - SRAM - IS61NLP102418-200TQLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; TQFP; 100-TQFP (14x20) | 100-LQFP | QFP; 100-LQFP | |||
| Supply Voltage | 3.135 V ~ 3.465 V | 3.135V ~ 3.465V | -3.3V; 3.135 | Surface Mount | 3.135V ~ 3.465V |