Integrated Silicon Solution, Inc. 18Mb 117 MHz Memory IC and Storage Component IS61NLF51236-7.5B3I

Description
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Product overview: IS61NLF51236-7.5B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 117 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 117 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLF51236-7.5 B3I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Product overview: IS61NLF51236-7.5B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 117 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 117 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLF51236-7.5 B3I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18Mb 117 MHz Memory IC and Storage Component - 774-IS61NLF51236-7.5B3I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18Mb 117 MHz Memory IC and Storage Component
774-IS61NLF51236-7.5B3I
18Mb 117 MHz Memory IC and Storage Component 774-IS61NLF51236-7.5B3I
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Product overview: IS61NLF51236-7.5B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 117 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 117 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLF51236-7.5 B3I can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15) Product overview: IS61NLF51236-7.5B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 117 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 117 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLF51236-7.5B3I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1213151-IS61NLF51236-7.5B3I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1213151-IS61NLF51236-7.5B3I
Integrated Circuits (ICs) - Memory 1213151-IS61NLF51236-7.5B3I
Win Source Part Number: 1213151-IS61NLF51236 -7.5B3I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 7.5 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 117 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1213151-IS61NLF51236-7.5B3I
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 7.5 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 117 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet
Memory - IS61NLF51236-7.5B3I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61NLF51236-7.5B3I 1213151-IS61NLF51236-7.5B3I IS61NLF51236-7.5B3I IS61NLF51236-7.5B3I
Product Name 18Mb 117 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
 - CY14B104NA-BA45XE - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type BGA; PG-TFBGA-48
View Details
5 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details