IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61NLF25636A-7.5TQL
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875484-IS61NLF25636A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: IS61NLF25636
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61NLF25636A-7.5TQLI | IS61NLF25636A-7.5TQLI-ND | 875484-IS61NLF25636A-7.5TQLI | IS61NLF25636A-7.5TQLI | IS61NLF25636A-7.5TQLI | IS61NLF25636A-7.5TQLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61NLF25636A-7.5TQLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Number of Words | 256 k |